DIODES Incorporated Single Diodes S3B-13

Description
Diode Standard 100V 3A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Standard 100V 3A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S3BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3BDITR-ND
Single Diodes S3BDITR-ND
Diode Standard 100V 3A Surface Mount SMC

Diode Standard 100V 3A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282700-S3B-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282700-S3B-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282700-S3B-13
Win Source Part Number: 1282700-S3B-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: S3BT,S3BCT,S3BDICT,S 3BTR,S3BTR,S3BCT,S3B DITR,S3B13 Base Product Number: S3B RoHS Status: RoHS non-compliant

Win Source Part Number: 1282700-S3B-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: S3BT,S3BCT,S3BDICT,S3BTR,S3BTR,S3BCT,S3BDITR,S3B13
Base Product Number: S3B
RoHS Status: RoHS non-compliant

Buy Now Datasheet
100V 3A Diode and Rectifier - 280-S3B-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3A Diode and Rectifier
280-S3B-13
100V 3A Diode and Rectifier 280-S3B-13
DIODE GEN PURP 100V 3A SMC Product overview: S3B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3B-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3A SMC Product overview: S3B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3B-13
Discrete Semiconductor Products - Diodes - Rectifiers S3B-13
DIODE GEN PURP 100V 3A SMC

DIODE GEN PURP 100V 3A SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number S3BDITR-ND 1282700-S3B-13 280-S3B-13 S3B-13
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 100V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAT42LS-QYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
3 suppliers