DIODES Incorporated 1KV 3A Diode and Rectifier S3M-13

Description
DIODE GEN PURP 1KV 3A SMC Product overview: S3M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 3A SMC Product overview: S3M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 3A Diode and Rectifier - 280-S3M-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 3A Diode and Rectifier
280-S3M-13
1KV 3A Diode and Rectifier 280-S3M-13
DIODE GEN PURP 1KV 3A SMC Product overview: S3M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 3A SMC Product overview: S3M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3M-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282698-S3M-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282698-S3M-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282698-S3M-13
Win Source Part Number: 1282698-S3M-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: S3MT,S3MTR,S3MTR,S3M 13,S3MCT,S3MDITR,S3M DICT,S3MCT Base Product Number: S3M RoHS Status: RoHS non-compliant

Win Source Part Number: 1282698-S3M-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: S3MT,S3MTR,S3MTR,S3M13,S3MCT,S3MDITR,S3MDICT,S3MCT
Base Product Number: S3M
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Diodes - S3MDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3MDITR-ND
Single Diodes S3MDITR-ND
Diode Standard 1000V 3A Surface Mount SMC

Diode Standard 1000V 3A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3M-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3M-13
Discrete Semiconductor Products - Diodes - Rectifiers S3M-13
DIODE GEN PURP 1KV 3A SMC

DIODE GEN PURP 1KV 3A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-S3M-13 1282698-S3M-13 S3MDITR-ND S3M-13
Product Name 1KV 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65 - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Low-leakage diode - BAS716F - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details