PANJIT SemiConductor Single Diodes S3K_R1_00001

Description
Diode Standard 800V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Standard 800V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-S3K_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 3A Surface Mount SMC (DO-214AB)

Diode Standard 800V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1090111-S3K_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1090111-S3K_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1090111-S3K_R1_00001
Win Source Part Number: 1090111-S3K_R1_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A Current - Reverse Leakage @ Vr: 1 µA @ 800 V Capacitance @ Vr, F: 53pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-S3K_R1_00001DKR ,3757-S3K_R1_00001CT ,3757-S3K_R1_00001TR

Win Source Part Number: 1090111-S3K_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A
Current - Reverse Leakage @ Vr: 1 µA @ 800 V
Capacitance @ Vr, F: 53pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-S3K_R1_00001DKR,3757-S3K_R1_00001CT,3757-S3K_R1_00001TR

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 3757-S3K_R1_00001TR-ND 1090111-S3K_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diode and Rectifier - 286-12CWQ03FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - X150SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details