Micro Commercial Components Corp. Single Diodes S3JB-TP

Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-S3JB-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-S3JB-TPDKR-ND
Single Diodes 353-S3JB-TPDKR-ND
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 353-S3JB-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-S3JB-TPCT-ND
Single Diodes 353-S3JB-TPCT-ND
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 353-S3JB-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-S3JB-TPTR-ND
Single Diodes 353-S3JB-TPTR-ND
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - S3JB-TP - 800743-S3JB-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3JB-TP
800743-S3JB-TP
Diodes, Rectifiers - Single - S3JB-TP 800743-S3JB-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 800743-S3JB-TP Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Supplier Device Package: DO-214AA (SMB) Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.15V at 3A Current - Reverse Leakage at Vr: 10μA at 600V Capacitance at Vr, F: 40pF at 4V, 1MHz Part Number Series: S3J

Manufacturer: Micro Commercial Co
Win Source Part Number: 800743-S3JB-TP
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Supplier Device Package: DO-214AA (SMB)
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 3A
Current - Reverse Leakage at Vr: 10μA at 600V
Capacitance at Vr, F: 40pF at 4V, 1MHz
Part Number Series: S3J

Buy Now
600V 3A Diode and Rectifier - 280-S3JB-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-S3JB-TP
600V 3A Diode and Rectifier 280-S3JB-TP
DIODE GEN PURP 600V 3A DO214AA Product overview: S3JB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3JB-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A DO214AA Product overview: S3JB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3JB-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3JB-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3JB-TP
Discrete Semiconductor Products - Diodes - Rectifiers S3JB-TP
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S3JB-TP
Rectifiers S3JB-TP
Rectifiers Standard 600V 3A

Rectifiers Standard 600V 3A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 353-S3JB-TPDKR-ND 800743-S3JB-TP 280-S3JB-TP S3JB-TP S3JB-TP
Product Name Single Diodes Diodes, Rectifiers - Single - S3JB-TP 600V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data