Micro Commercial Components Corp. Single Diodes S3BB-TP

Description
Diode Standard 100V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 100V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-S3BB-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-S3BB-TPDKR-ND
Single Diodes 353-S3BB-TPDKR-ND
Diode Standard 100V 3A Surface Mount DO-214AA (SMB)

Diode Standard 100V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 353-S3BB-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-S3BB-TPTR-ND
Single Diodes 353-S3BB-TPTR-ND
Diode Standard 100V 3A Surface Mount DO-214AA (SMB)

Diode Standard 100V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 353-S3BB-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-S3BB-TPCT-ND
Single Diodes 353-S3BB-TPCT-ND
Diode Standard 100V 3A Surface Mount DO-214AA (SMB)

Diode Standard 100V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1140663-S3BB-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1140663-S3BB-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1140663-S3BB-TP
Win Source Part Number: 1140663-S3BB-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: S3BB-TPMSDKR-ND,-114 2-S3BB-TPDKR,353-S3B B-TPTR,353-S3BB-TPDK R,-1142-S3BB-TPTR,Q7 381757A,S3BB-TPMSTR- NDL,S3BBTP,-1142-S3B B-TPCT,S3BB-TPMSCT,S 3BB-TPMSTR,S3BB-TPMS CT-ND,353-S3BB-TPCT, S3BB-TPMSTR-ND,S3BB- TPMSDKR Base Product Number: S3B

Win Source Part Number: 1140663-S3BB-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: S3BB-TPMSDKR-ND,-1142-S3BB-TPDKR,353-S3BB-TPTR,353-S3BB-TPDKR,-1142-S3BB-TPTR,Q7381757A,S3BB-TPMSTR-NDL,S3BBTP,-1142-S3BB-TPCT,S3BB-TPMSCT,S3BB-TPMSTR,S3BB-TPMSCT-ND,353-S3BB-TPCT,S3BB-TPMSTR-ND,S3BB-TPMSDKR
Base Product Number: S3B

Buy Now Datasheet
100V 3A Diode and Rectifier - 280-S3BB-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3A Diode and Rectifier
280-S3BB-TP
100V 3A Diode and Rectifier 280-S3BB-TP
DIODE GEN PURP 100V 3A DO214AA Product overview: S3BB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3BB-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3A DO214AA Product overview: S3BB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3BB-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3BB-TP
Rectifiers S3BB-TP
Rectifiers Standard 100V 3A

Rectifiers Standard 100V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3BB-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3BB-TP
Discrete Semiconductor Products - Diodes - Rectifiers S3BB-TP
DIODE GEN PURP 100V 3A DO214AA

DIODE GEN PURP 100V 3A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 353-S3BB-TPDKR-ND 1140663-S3BB-TP 280-S3BB-TP S3BB-TP S3BB-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 100V 3A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 100 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050112 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54QC-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8009 SOT8009
RoHS Compliant RoHS
View Details
4 suppliers