DIODE GEN PURP 1KV DO5 Product overview: S34100 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S34100 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282303-S34100
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S34100
RoHS Status: RoHS non-compliant
Diode Standard 1000V Stud Mount DO-5
DIODE GEN PURP 1KV DO5
STD RECTIFIER DO-5 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S34100 | 1282303-S34100 | S34100-ND | S34100 | 32AJ8982 |
| Product Name | 1KV Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier Do-5 Rohs Compliant Microchip |
| Package | Bulk | ||||
| Tj | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Diode Type | Standard | ||||
| VR | 1000 volts |