Taiwan Semiconductor Co., Ltd. Single Diodes S3DB

Description
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S3DBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S3DBTR-ND
Single Diodes 1801-S3DBTR-ND
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)

Diode Standard 200V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-S3DBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S3DBCT-ND
Single Diodes 1801-S3DBCT-ND
DIODE GEN PURP 200V 3A DO214AA

DIODE GEN PURP 200V 3A DO214AA

Buy Now Datasheet
Single Diodes - 1801-S3DBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S3DBDKR-ND
Single Diodes 1801-S3DBDKR-ND
DIODE STANDARD 200V 3A DO214AA

DIODE STANDARD 200V 3A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S3DBTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1464855P - RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
Rectifier Diodes, Type SBD - Model: PH865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
High-speed switching diode - BAS32L,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details