Taiwan Semiconductor Co., Ltd. Single Diodes S3K

Description
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S3KTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S3KTR-ND
Single Diodes 1801-S3KTR-ND
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Diode Standard 800V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-S3KCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S3KCT-ND
Single Diodes 1801-S3KCT-ND
DIODE GEN PURP 800V 3A DO214AB

DIODE GEN PURP 800V 3A DO214AB

Buy Now Datasheet
Single Diodes - 1801-S3KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S3KDKR-ND
Single Diodes 1801-S3KDKR-ND
DIODE STANDARD 800V 3A DO214AB

DIODE STANDARD 800V 3A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S3KTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155181P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
High-voltage switching diode - BAS21GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details