DIODE STANDARD 1000V 2A DO214AA
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
DIODE STANDARD 1000V 2A DO214AA
Rectifiers SR SMB GPPN 1.5A 10 00V
DIODE GEN PURP 1KV 2A DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 488-S2M-F080CT-ND | S2M-F080 | S2M-F080 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |