DIODES Incorporated 400V 3A Diode and Rectifier S3GB-13

Description
DIODE GEN PURP 400V 3A SMB Product overview: S3GB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3GB-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 3A SMB Product overview: S3GB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3GB-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 3A Diode and Rectifier - 280-S3GB-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-S3GB-13
400V 3A Diode and Rectifier 280-S3GB-13
DIODE GEN PURP 400V 3A SMB Product overview: S3GB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3GB-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 3A SMB Product overview: S3GB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3GB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282724-S3GB-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282724-S3GB-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282724-S3GB-13
Win Source Part Number: 1282724-S3GB-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: S3GBTR,S3GBDITR,S3GB DICT,S3GBCT,S3GBTR,S 3GB,S3GBDIDKR,S3GBCT ,S3GB13 Base Product Number: S3G RoHS Status: RoHS non-compliant

Win Source Part Number: 1282724-S3GB-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: S3GBTR,S3GBDITR,S3GBDICT,S3GBCT,S3GBTR,S3GB,S3GBDIDKR,S3GBCT,S3GB13
Base Product Number: S3G
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Diodes - S3GBDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3GBDITR-ND
Single Diodes S3GBDITR-ND
Diode Standard 400V 3A Surface Mount SMB

Diode Standard 400V 3A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3GB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3GB-13
Discrete Semiconductor Products - Diodes - Rectifiers S3GB-13
DIODE GEN PURP 400V 3A SMB

DIODE GEN PURP 400V 3A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-S3GB-13 1282724-S3GB-13 S3GBDITR-ND S3GB-13
Product Name 400V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data