Rectifier Diode, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S3GHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3GHE3_A/H can be used for catalog matching and distributor lookup.
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793612-S3GHE3_A/H
Packaging: Reel package
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: S3G
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AB, (SMC)
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 2.5A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): S3GHR6; S3GHM6; S3GHR7; FS3G HE3 TRTB;
Introduction Date: June 23, 1998
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Rectifiers 3A 400V 100A@8.3ms Single Die Auto
DIODE GEN PURP 400V 3A DO214AB
DIODE GEN PURP 400V 3A DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-S3GHE3_A/H | S3GHE3_A/HGICT-ND | 793612-S3GHE3_A/H | S3GHE3_A/H | S3GHE3_A/H | S3GHE3_A/H |
| Product Name | 3A 400V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S3GHE3_A/H | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-214AB-2 | DO-214AB, SMC | |||
| RoHS Compliant | RoHS | |||||
| IO | 3 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard |