DIODE GEN PURP 1KV 1.5A SMB Product overview: S2M-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2M-13-F can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1.5A Surface Mount SMB
Diode Standard 1000V 1.5A Surface Mount SMB
Diode Standard 1000V 1.5A Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 027833-S2M-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 1.5A SMB
RECTIFIER, SINGLE, 1KV, 1.5A, DO-214AA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE GEN PURP 1KV 1.5A SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-S2M-13-F | S2M-FDICT-ND | 027833-S2M-13-F | S2M-13-F | 07AH4849 | S2M-13-F | S2M-13-F |
| Product Name | 1KV 1.5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S2M-13-F | Single Diodes | Rectifier, Single, 1Kv, 1.5A, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts |