Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793613-S3JHE3_A/I
Packaging: Reel package
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: S3J
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AB, (SMC)
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 2.5A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): CMR3-06 PBFREE; CMR3-06 Lead Free; S3J; CMR3-06 TR13 Tin/Lead;
Introduction Date: June 23, 1998
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Rectifier Diode, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: S3JHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3JHE3_A/I can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A DO214AB
Rectifiers 3A 600V 100A@8.3ms Single Die Auto
DIODE GEN PURP 600V 3A DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 793613-S3JHE3_A/I | S3JHE3_A/IGITR-ND | 280-S3JHE3_A/I | S3JHE3_A/I | S3JHE3_A/I | S3JHE3_A/I |
| Product Name | Diodes, Rectifiers - Single - S3JHE3_A/I | Single Diodes | 3A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| trr | 2500 ns |