Micro Commercial Components Corp. Diodes, Rectifiers - Single - S3J-TP S3J-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 027847-S3J-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Defence, Military & Aerospace Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 027847-S3J-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Defence, Military & Aerospace Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S3J-TP - 027847-S3J-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3J-TP
027847-S3J-TP
Diodes, Rectifiers - Single - S3J-TP 027847-S3J-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 027847-S3J-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Defence, Military & Aerospace Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 027847-S3J-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace
Quantity per package: 3k pcs

Buy Now Datasheet
600V 3A Diode and Rectifier - 280-S3J-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-S3J-TP
600V 3A Diode and Rectifier 280-S3J-TP
DIODE GEN PURP 600V 3A SMC Product overview: S3J-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A SMC Product overview: S3J-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S3J-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3J-TPMSTR-ND
Single Diodes S3J-TPMSTR-ND
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)

Diode Standard 600V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S3J-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3J-TPMSDKR-ND
Single Diodes S3J-TPMSDKR-ND
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)

Diode Standard 600V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S3J-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3J-TPMSCT-ND
Single Diodes S3J-TPMSCT-ND
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)

Diode Standard 600V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3J-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3J-TP
Discrete Semiconductor Products - Diodes - Rectifiers S3J-TP
DIODE GEN PURP 600V 3A SMC

DIODE GEN PURP 600V 3A SMC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S3J-TP
Rectifiers S3J-TP
Rectifiers 600V 3A

Rectifiers 600V 3A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 027847-S3J-TP 280-S3J-TP S3J-TPMSTR-ND S3J-TP S3J-TP
Product Name Diodes, Rectifiers - Single - S3J-TP 600V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data