Vishay Intertechnology, Inc. Single Diodes S3AHE3_A/I

Description
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S3AHE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3AHE3_A/I-ND
Single Diodes S3AHE3_A/I-ND
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)

Diode Standard 50V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
50V 3A Diode and Rectifier - 280-S3AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 3A Diode and Rectifier
280-S3AHE3_A/I
50V 3A Diode and Rectifier 280-S3AHE3_A/I
DIODE GEN PURP 50V 3A DO214AB Product overview: S3AHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3AHE3_A/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 3A DO214AB Product overview: S3AHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281332-S3AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281332-S3AHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281332-S3AHE3_A/I
Win Source Part Number: 1281332-S3AHE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 50 V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S3A

Win Source Part Number: 1281332-S3AHE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S3A

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3AHE3_A/I
Rectifiers S3AHE3_A/I
Rectifiers 3A 50V 100A@8.3ms Single Die Auto

Rectifiers 3A 50V 100A@8.3ms Single Die Auto

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3AHE3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3AHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers S3AHE3_A/I
DIODE GEN PURP 50V 3A DO214AB

DIODE GEN PURP 50V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number S3AHE3_A/I-ND 280-S3AHE3_A/I 1281332-S3AHE3_A/I S3AHE3_A/I S3AHE3_A/I
Product Name Single Diodes 50V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SMC
RoHS Compliant RoHS
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data