Win Source Part Number: 1282274-S3580
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 70A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 A
Current - Reverse Leakage @ Vr: 25 µA @ 800 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S3580
RoHS Status: RoHS non-compliant
DIODE GEN PURP 800V 70A DO5 Product overview: S3580 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 70A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3580 can be used for catalog matching and distributor lookup.
Diode Standard 800V 70A Stud Mount DO-5
DIODE GEN PURP 800V 70A DO5
STD RECTIFIER DO-5 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282274-S3580 | 280-S3580 | S3580-ND | S3580 | 32AJ8997 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 800V 70A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier Do-5 Rohs Compliant Microchip |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 800 volts | ||||
| IR | 0.0250 mA |