Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805008-S3GHE3/9AT
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 2.5μs
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AB (SMC)
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 2.5A
Current - Reverse Leakage at Vr: 10μA at 400V
Capacitance at Vr, F: 60pF at 4V, 1MHz
Part Number Series: S3G
3A, 400V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: S3GHE3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3GHE3/9AT can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 3A DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | S3GHE3/9ATGITR-ND | 805008-S3GHE3/9AT | 280-S3GHE3/9AT | S3GHE3/9AT |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S3GHE3/9AT | 3A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 1.15 volts | 1.15 volts | ||
| VR | 400 volts | |||
| IR | 0.0100 mA |