Microchip Technology, Inc. Single Diodes S30640

Description
Diode Standard 400V 85A Stud Mount DO-5
Request a Quote Datasheet
Description
Diode Standard 400V 85A Stud Mount DO-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S30640-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S30640-ND
Single Diodes S30640-ND
Diode Standard 400V 85A Stud Mount DO-5

Diode Standard 400V 85A Stud Mount DO-5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282281-S30640 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282281-S30640
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282281-S30640
Win Source Part Number: 1282281-S30640 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 85A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 A Current - Reverse Leakage @ Vr: 25 µA @ 400 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S30640 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282281-S30640
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 85A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 A
Current - Reverse Leakage @ Vr: 25 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S30640
RoHS Status: RoHS non-compliant

Buy Now Datasheet
400V 85A Diode and Rectifier - 280-S30640 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 85A Diode and Rectifier
280-S30640
400V 85A Diode and Rectifier 280-S30640
DIODE GEN PURP 400V 85A DO5 Product overview: S30640 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S30640 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 85A DO5 Product overview: S30640 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S30640 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S30640
Discrete Semiconductor Products - Diodes - Rectifiers S30640
DIODE GEN PURP 400V 85A DO5

DIODE GEN PURP 400V 85A DO5

Supplier's Site
Std Rectifier Do-5 Rohs Compliant Microchip - 32AJ8976 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-5 Rohs Compliant Microchip
32AJ8976
Std Rectifier Do-5 Rohs Compliant Microchip 32AJ8976
STD RECTIFIER DO-5 ROHS COMPLIANT: YES

STD RECTIFIER DO-5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S30640-ND 1282281-S30640 280-S30640 S30640 32AJ8976
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 400V 85A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Std Rectifier Do-5 Rohs Compliant Microchip
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 400 volts
Unlock Full Specs
to access all available technical data