Taiwan Semiconductor Co., Ltd. Single Diodes S3GB

Description
Diode Standard 400V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 400V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S3GBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S3GBTR-ND
Single Diodes 1801-S3GBTR-ND
Diode Standard 400V 3A Surface Mount DO-214AA (SMB)

Diode Standard 400V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-S3GBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S3GBCT-ND
Single Diodes 1801-S3GBCT-ND
DIODE GEN PURP 400V 3A DO214AA

DIODE GEN PURP 400V 3A DO214AA

Buy Now Datasheet
Single Diodes - 1801-S3GBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S3GBDKR-ND
Single Diodes 1801-S3GBDKR-ND
DIODE STANDARD 400V 3A DO214AA

DIODE STANDARD 400V 3A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S3GBTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1221203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5551 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
PIN Diode Switches - NPS2-0.95-200-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details