Vishay Intertechnology, Inc. 3A 600V Diode and Rectifier S3J-M3/57T

Description
DIODE GPP 3A 600V DO-214AB Product overview: S3J-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GPP 3A 600V DO-214AB Product overview: S3J-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 600V Diode and Rectifier - 280-S3J-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 600V Diode and Rectifier
280-S3J-M3/57T
3A 600V Diode and Rectifier 280-S3J-M3/57T
DIODE GPP 3A 600V DO-214AB Product overview: S3J-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-M3/57T can be used for catalog matching and distributor lookup.

DIODE GPP 3A 600V DO-214AB Product overview: S3J-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3J-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S3J-M3/57T - 932787-S3J-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3J-M3/57T
932787-S3J-M3/57T
Diodes, Rectifiers - Single - S3J-M3/57T 932787-S3J-M3/57T
Manufacturer: Vishay Win Source Part Number: 932787-S3J-M3/57T Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: S3J Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 932787-S3J-M3/57T
Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: S3J
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-S3J-M3/57TTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S3J-M3/57TTR-ND
Single Diodes 112-S3J-M3/57TTR-ND
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-S3J-M3/57TCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S3J-M3/57TCT-ND
Single Diodes 112-S3J-M3/57TCT-ND
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-S3J-M3/57TDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3A DO214AB

DIODE STANDARD 600V 3A DO214AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3J-M3/57T
Rectifiers S3J-M3/57T
Rectifiers 3A,600V,GPP STD, SM Rect

Rectifiers 3A,600V,GPP STD, SM Rect

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - S3J-M3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3J-M3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S3J-M3/57T
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-S3J-M3/57T 932787-S3J-M3/57T 112-S3J-M3/57TTR-ND S3J-M3/57T S3J-M3/57T
Product Name 3A 600V Diode and Rectifier Diodes, Rectifiers - Single - S3J-M3/57T Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
IO 3 amps
Diode Type Diode Standard 600 V 3A Surface Mount DO-214AB (SMC)
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data