Vishay Intertechnology, Inc. Single Diodes S3JHM3_A/H

Description
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-S3JHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S3JHM3_A/HTR-ND
Single Diodes 112-S3JHM3_A/HTR-ND
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Diode Standard 600V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281323-S3JHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281323-S3JHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281323-S3JHM3_A/H
Win Source Part Number: 1281323-S3JHM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-S3JHM3_A/HTR Base Product Number: S3J

Win Source Part Number: 1281323-S3JHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-S3JHM3_A/HTR
Base Product Number: S3J

Buy Now Datasheet
Automotive 600V 3A Diode and Rectifier - 280-S3JHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 3A Diode and Rectifier
280-S3JHM3_A/H
Automotive 600V 3A Diode and Rectifier 280-S3JHM3_A/H
Diode Switching 600V 3A 2-Pin SMC T/R Automotive AEC-Q101 Product overview: S3JHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3JHM3_A/H can be used for catalog matching and distributor lookup.

Diode Switching 600V 3A 2-Pin SMC T/R Automotive AEC-Q101 Product overview: S3JHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3JHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3JHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3JHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers S3JHM3_A/H
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 112-S3JHM3_A/HTR-ND 1281323-S3JHM3_A/H 280-S3JHM3_A/H S3JHM3_A/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive 600V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data