1PH BRIDGE MINIDIL 800V 0.8A Product overview: S380 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-S380 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Surface Mount TO-269AA MINIDIL SLIM
BRIDGE RECT 1P 800V 0.8A TO269AA
BRIDGE RECT 1P 800V 0.8A TO269AA
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1245380-S380
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
1PH BRIDGE MINIDIL 800V 0.8A
44A 950mV@800mA 800mA 800V TO-269AA Bridge Rectifiers ROHS
BRIDGE RECTIFIER, SINGLE PHASE,
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-S380 | 4878-S380TR-ND | 1245380-S380 | S380 | S380 | S380 |
| Product Name | 800V 0.8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - S380 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | TO-269AA, 4-BESOP | TO-269AA, 4-BESOP | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Life Cycle Stage | Active |