Micro Commercial Components Corp. Single Diodes S3KB-TP

Description
Diode Standard 800V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 800V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S3KB-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3KB-TPMSCT-ND
Single Diodes S3KB-TPMSCT-ND
Diode Standard 800V 3A Surface Mount DO-214AA (SMB)

Diode Standard 800V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - S3KB-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3KB-TPMSTR-ND
Single Diodes S3KB-TPMSTR-ND
Diode Standard 800V 3A Surface Mount DO-214AA (SMB)

Diode Standard 800V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282396-S3KB-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282396-S3KB-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282396-S3KB-TP
Win Source Part Number: 1282396-S3KB-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A Current - Reverse Leakage @ Vr: 10 µA @ 800 V Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: S3KB-TPMSDKR,S3KB-TP MSCT,S3KBTP,S3KB-TPM STR,-S3KB-TPMSCT,S3K B-TPMSDKR,S3KB-TPMSD KRINACTIVE,-S3KB-TPM STR Base Product Number: S3KB

Win Source Part Number: 1282396-S3KB-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: S3KB-TPMSDKR,S3KB-TPMSCT,S3KBTP,S3KB-TPMSTR,-S3KB-TPMSCT,S3KB-TPMSDKR,S3KB-TPMSDKRINACTIVE,-S3KB-TPMSTR
Base Product Number: S3KB

Buy Now Datasheet
800V 3A Diode and Rectifier - 280-S3KB-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 3A Diode and Rectifier
280-S3KB-TP
800V 3A Diode and Rectifier 280-S3KB-TP
DIODE GEN PURP 800V 3A DO214AA Product overview: S3KB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3KB-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 3A DO214AA Product overview: S3KB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3KB-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3KB-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3KB-TP
Discrete Semiconductor Products - Diodes - Rectifiers S3KB-TP
DIODE GEN PURP 800V 3A DO214AA

DIODE GEN PURP 800V 3A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S3KB-TP
Rectifiers S3KB-TP
Rectifiers Standard 800V 3A

Rectifiers Standard 800V 3A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number S3KB-TPMSCT-ND 1282396-S3KB-TP 280-S3KB-TP S3KB-TP S3KB-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 800V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 800 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

35V Diode and Rectifier - 284-BA592E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
4 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 120 volts
View Details