Vishay Intertechnology, Inc. Single Diodes S3AHE3/57T

Description
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S3AHE3/57T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3AHE3/57T-ND
Single Diodes S3AHE3/57T-ND
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)

Diode Standard 50V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
50V 3A Diode and Rectifier - 280-S3AHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 3A Diode and Rectifier
280-S3AHE3/57T
50V 3A Diode and Rectifier 280-S3AHE3/57T
DIODE GEN PURP 50V 3A DO214AB Product overview: S3AHE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3AHE3/57T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 3A DO214AB Product overview: S3AHE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3AHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281272-S3AHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281272-S3AHE3/57T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281272-S3AHE3/57T
Win Source Part Number: 1281272-S3AHE3/57T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 50 V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S3A Product Status: Obsolete

Win Source Part Number: 1281272-S3AHE3/57T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S3A
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3AHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3AHE3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S3AHE3/57T
DIODE GEN PURP 50V 3A DO214AB

DIODE GEN PURP 50V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number S3AHE3/57T-ND 280-S3AHE3/57T 1281272-S3AHE3/57T S3AHE3/57T
Product Name Single Diodes 50V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data