Rectifiers 800V 3A Gen Purpose Surf Mnt Rectifier Product overview: S3KB from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3KB can be used for catalog matching and distributor lookup.
Diode Standard 800V 3A Surface Mount DO-214AA (SMB)
Diode Standard 800V 3A Surface Mount DO-214AA (SMB)
Diode Standard 800V 3A Surface Mount DO-214AA (SMB)
Manufacturer: ON Semiconductor
Win Source Part Number: 893067-S3KB
Series: Automotive, AEC-Q101
Features: Diode Standard 800 V 3A Surface Mount DO-214AA (SMB)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S3K
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S3KBFSDKR, S3KBFSCT, S3KBFSTR
Rectifiers 800V 3A Gen Purpose Surf Mnt Rectifier
RECTIFIER, SINGLE, 800V, 3A, DO-214AA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 800V 3A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2085-S3KB | S3KBFSCT-ND | 893067-S3KB | S3KB | 01AC9760 | S3KB |
| Product Name | 800V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S3KB | Rectifiers | Rectifier, Single, 800V, 3A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Reel | DO-214AB-2 | SMB | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| Diode Type | Diode Standard 800 V 3A Surface Mount DO-214AA (SMB) | |||||
| VRRM | 800 volts |