Win Source Part Number: 959908-RSBC6.8CSFHT2
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.5V
Power Line Protection: No
Capacitance @ Frequency: 1pF @ 1MHz
Package / Case: SOD-923
Supplier Device Package: VMN2
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RSBC6.8CSFHT2RADKR,R
Base Product Number: RSBC6.8
TVS DIODE 3.5VWM VMN2 Product overview: RSBC6.8CSFHT2RA from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSBC6.8CSFHT2RA can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount VMN2
Clamp Ipp Tvs Diode Surface Mount VMN2
Zener Diodes 6.62-7.24V 100mW SOD-923 5mA
ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes
TVS DIODE 3.5VWM VMN2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 959908-RSBC6.8CSFHT2RA | 144-RSBC6.8CSFHT2RA | RSBC6.8CSFHT2RACT-ND | RSBC6.8CSFHT2RA | 91Y6962 | RSBC6.8CSFHT2RA |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Zener Diodes | Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-923 | Tape & Reel (TR) | 2-SMD, Flat Leads | VMN-2 | SOD-923 | VMN2 (SOD-923) |
| CT | 1 pF | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Configuration | Single | Single |