8A, 1000V, Ultrafast Diode, 800-TUBE Product overview: RURP8100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURP8100 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062771-RURP8100
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 8A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 800
Diode Standard 1000V 8A Through Hole TO-220-2
DIODE GEN PURP 1KV 8A TO220-2
DIODE GEN PURP 1KV 8A TO220-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-RURP8100 | 062771-RURP8100 | RURP8100-ND | RURP8100 | RURP8100 |
| Product Name | 8A 1000V Diode and Rectifier | Diodes, Rectifiers - Single - RURP8100 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Standard | ||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | ||
| VR | 1000 volts | 1000 volts |