Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)
Diode Small Signal Switching 200V 1.5A 2-Pin DO-219AB T/R Product overview: S07D-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07D-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1244843-S07D-GS08
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
DIODE GP 200V 700MA DO219AB
RECT, STANDARD, 1.5A, 200V, DO-219AB-2; Diode Configuration:Single
Rectifiers 0.7 Amp 200 Volt 1.8uS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | S07D-GS08GIDKR-ND | 280-S07D-GS08 | 1244843-S07D-GS08 | S07D-GS08 | 04AJ4718 | S07D-GS08 |
| Product Name | Single Diodes | 200V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - S07D-GS08 | Discrete Semiconductor Products - Diodes - Rectifiers | Rect, Standard, 1.5A, 200V, Do-219Ab-2; Diode Configuration Vishay | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package | Tape and Reel | DO-219AB-2 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active |