Taiwan Semiconductor Co., Ltd. Single Diodes RS3KH

Description
Diode Standard 800V 3A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 800V 3A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-RS3KHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS3KHTR-ND
Single Diodes 1801-RS3KHTR-ND
Diode Standard 800V 3A (DC) Surface Mount DO-214AB (SMC)

Diode Standard 800V 3A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-RS3KHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS3KHCT-ND
Single Diodes 1801-RS3KHCT-ND
DIODE GEN PURP 800V 3A DO214AB

DIODE GEN PURP 800V 3A DO214AB

Buy Now Datasheet
Single Diodes - 1801-RS3KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS3KHDKR-ND
Single Diodes 1801-RS3KHDKR-ND
DIODE STANDARD 800V 3A DO214AB

DIODE STANDARD 800V 3A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-RS3KHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220680 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
High-speed switching diode - BAS16W-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details