DIODES Incorporated Bridge Rectifiers RS407L

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole RS-4L
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole RS-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - RS407LDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
RS407LDI-ND
Bridge Rectifiers RS407LDI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole RS-4L

Bridge Rectifier Single Phase Standard 1kV Through Hole RS-4L

Buy Now Datasheet
Bridge Rectifiers - RS407L - 129992-RS407L - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RS407L
129992-RS407L
Bridge Rectifiers - RS407L 129992-RS407L
Manufacturer: Diodes Incorporated Win Source Part Number: 129992-RS407L Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: RS-4L Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 129992-RS407L
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: RS-4L
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - RS407L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RS407L
Discrete Semiconductor Products - Diodes - Bridge Rectifiers RS407L
BRIDGE RECT 1PHASE 1KV 4A RS-4L

BRIDGE RECT 1PHASE 1KV 4A RS-4L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number RS407LDI-ND 129992-RS407L RS407L
Product Name Bridge Rectifiers Bridge Rectifiers - RS407L Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, RS-4L
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 154895P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Rectifier Diode - FXPF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details
Dual high-voltage switching diodes - BAV23,235 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details