Manufacturer: Vishay
Win Source Part Number: 096250-S07G-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S07G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ES15GLWHRQG; S15GLW RVG; ES15GLWHRVG;
Introduction Date: April 26, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Diode Standard 400V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 400V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 400V 700mA Surface Mount DO-219AB (SMF)
S07B, S07D, S07G, S07J, S07M Standard Recovery Rectifier High Voltage Surface Mount Product overview: S07G-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07G-GS08 can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 1.5A, 400V, DO-219AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE GP 400V 700MA DO219AB
1.5A Single 400V 1.1V@1A DO-219AB(SMF) Diodes - General Purpose ROHS
DIODE GP 400V 700MA DO219AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 096250-S07G-GS08 | S07G-GS08GIDKR-ND | 280-S07G-GS08 | 70AC6530 | S07G-GS08 | S07G-GS08 | S07G-GS08 |
| Product Name | Diodes, Rectifiers - Single - S07G-GS08 | Single Diodes | SMD Diode and Rectifier | Rectifier, Single, 1.5A, 400V, Do-219Ab; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.15 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 400 volts | 400 volts | 400 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 150 ns | 1800 ns | 1800 ns |