Micro Commercial Components Corp. Bridge Rectifiers RS407L-BP

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole RS-4L
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole RS-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - RS407L-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
RS407L-BPMS-ND
Bridge Rectifiers RS407L-BPMS-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole RS-4L

Bridge Rectifier Single Phase Standard 1kV Through Hole RS-4L

Buy Now Datasheet
Bridge Rectifiers - RS407L-BP - 793380-RS407L-BP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RS407L-BP
793380-RS407L-BP
Bridge Rectifiers - RS407L-BP 793380-RS407L-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 793380-RS407L-BP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 4-SIP, RS-4L Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Current - Reverse Leakage @ Vr: 10μA @ 1000V Part Status: Obsolete(EOL) Family Name: RS407L Categories: Discrete Semiconductor Products Manufacturer Package: RS-4L Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 3A Alternative Parts (Cross-Reference): KBL407 T0; KBL407; KBL10; KBU4010; Introduction Date: October 10, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Micro Commercial Co
Win Source Part Number: 793380-RS407L-BP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 4-SIP, RS-4L
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Part Status: Obsolete(EOL)
Family Name: RS407L
Categories: Discrete Semiconductor Products
Manufacturer Package: RS-4L
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 3A
Alternative Parts (Cross-Reference): KBL407 T0; KBL407; KBL10; KBU4010;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - RS407L-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RS407L-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers RS407L-BP
BRIDGE RECT 1PHASE 1KV 4A RS-4L

BRIDGE RECT 1PHASE 1KV 4A RS-4L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number RS407L-BPMS-ND 793380-RS407L-BP RS407L-BP
Product Name Bridge Rectifiers Bridge Rectifiers - RS407L-BP Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, RS-4L
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1219514 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 300 volts
View Details