Diode Standard 800V 3A Surface Mount DO-214AB (SMC)
Win Source Part Number: 1367318-RS3KHE3_A/I
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Base Product Number: RS3K
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 2.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Capacitance @ Vr, F: 34pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Rectifier Diode, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: RS3KHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3KHE3_A/I can be used for catalog matching and distributor lookup.
800V 1.3V@2.5A 500ns 3A DO-214AB(SMC) Switching Diode ROHS
DIODE GEN PURP 800V 3A DO214AB
Rectifiers 800 Volt 3.0A 500ns 100 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | RS3KHE3_A/I-ND | 1367318-RS3KHE3_A/I | 280-RS3KHE3_A/I | RS3KHE3_A/I | RS3KHE3_A/I | RS3KHE3_A/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 3A 800V Diode and Rectifier | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 800 volts | 800 volts | ||||
| IR | 0.0100 mA | |||||
| trr | 500 ns | 500 ns |