onsemi 8A 600V Diode and Rectifier RURP860

Description
8A 600V Ultrafast Rectifier Diode TO-220AC Product overview: RURP860 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURP860 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A 600V Ultrafast Rectifier Diode TO-220AC Product overview: RURP860 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURP860 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8A 600V Diode and Rectifier - 280-RURP860 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 600V Diode and Rectifier
280-RURP860
8A 600V Diode and Rectifier 280-RURP860
8A 600V Ultrafast Rectifier Diode TO-220AC Product overview: RURP860 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURP860 can be used for catalog matching and distributor lookup.

8A 600V Ultrafast Rectifier Diode TO-220AC Product overview: RURP860 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURP860 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RURP860 - 027656-RURP860 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RURP860
027656-RURP860
Diodes, Rectifiers - Single - RURP860 027656-RURP860
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027656-RURP860 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027656-RURP860
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single Diodes - RURP860-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RURP860-ND
Single Diodes RURP860-ND
Diode Standard 600V 8A Through Hole TO-220-2

Diode Standard 600V 8A Through Hole TO-220-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RURP860 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RURP860
Discrete Semiconductor Products - Diodes - Rectifiers RURP860
DIODE GEN PURP 600V 8A TO220-2

DIODE GEN PURP 600V 8A TO220-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-RURP860 027656-RURP860 RURP860-ND RURP860
Product Name 8A 600V Diode and Rectifier Diodes, Rectifiers - Single - RURP860 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
RoHS Compliant RoHS
IO 8 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1223396 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-201ad
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS9HVM2.5 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 2500 ns
View Details