DIODES Incorporated Single Diodes RS3AB-13

Description
Diode Standard 50V 3A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 50V 3A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RS3ABDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS3ABDITR-ND
Single Diodes RS3ABDITR-ND
Diode Standard 50V 3A Surface Mount SMB

Diode Standard 50V 3A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
50V 3A Diode and Rectifier
280-RS3AB-13
50V 3A Diode and Rectifier 280-RS3AB-13
DIODE GEN PURP 50V 3A SMB Product overview: RS3AB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3AB-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 3A SMB Product overview: RS3AB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3AB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RS3AB-13 - 892381-RS3AB-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS3AB-13
892381-RS3AB-13
Diodes, Rectifiers - Single - RS3AB-13 892381-RS3AB-13
Manufacturer: Diodes Incorporated Win Source Part Number: 892381-RS3AB-13 Features: Diode Standard 50 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: RS3A Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RS3ABDITR, RS3ABCT-ND, RS3ABDIDKR, RS3AB, RS3ABCT, RS3AB13, RS3ABTR-ND, RS3ABDICT, RS3ABTR

Manufacturer: Diodes Incorporated
Win Source Part Number: 892381-RS3AB-13
Features: Diode Standard 50 V 3A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: RS3A
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RS3ABDITR, RS3ABCT-ND, RS3ABDIDKR, RS3AB, RS3ABCT, RS3AB13, RS3ABTR-ND, RS3ABDICT, RS3ABTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS3AB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS3AB-13
Discrete Semiconductor Products - Diodes - Rectifiers RS3AB-13
DIODE GEN PURP 50V 3A SMB

DIODE GEN PURP 50V 3A SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number RS3ABDITR-ND 280-RS3AB-13 892381-RS3AB-13 RS3AB-13
Product Name Single Diodes 50V 3A Diode and Rectifier Diodes, Rectifiers - Single - RS3AB-13 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data