Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
TAIWAN SEMICONDUCTOR CO., LTD.
RSFKLHMHG -- SINGLE DIODES
Taiwan Semiconductor Co., Ltd.
Single Diodes
RSFKLHMHG
Description
Diode Standard 800V 500mA Surface Mount Sub SMA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Diode Standard 800V 500mA Surface Mount Sub SMA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Diodes
RSFKLHMHG-ND
Single Diodes
RSFKLHMHG-ND
Diode Standard 800V 500mA Surface Mount Sub SMA
Diode Standard 800V 500mA Surface Mount Sub SMA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diodes
Product Number
RSFKLHMHG-ND
Product Name
Single Diodes
T
j
-55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Silicon Beamless Schottky Diodes—Pairs and Quads
DMF3929-000
Specs
Diode Type
Schottky
View Details
4
suppliers
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
1N4976
Specs
Diode Type
Zener; Zener Diodes
I
F
84 mA
I
R
2 mA
View Details
Sensata Technologies
Bridge Rectifiers - M50100SB1200
M50100SB1200
Specs
Diode Type
Single Phase
V
F
1.2 volts
T
j
-40 to 125 C (-40 to 257 F)
View Details
6
suppliers
Nexperia B.V.
High-speed switching diode
BAS16VY-QH
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
V
F
715 to 0.7150 volts
View Details
2
suppliers