Diode Standard 800V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 800V 1.5A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 1092732-RS2K-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
DIODE 1.5 A, 800 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: RS2K-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2K-E3/52T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 1.5A DO214AA
DIODE, STANDARD, 1.5A, 800V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE, STANDARD, 1.5A, 800V, DO-214AA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | RS2K-E3/52TGICT-ND | 1092732-RS2K-E3/52T | 280-RS2K-E3/52T | RS2K-E3/52T | 77K0762 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RS2K-E3/52T | 1.5 A 800 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 1.5A, 800V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 800 volts | ||||
| IR | 0.0050 mA |