Clamp Ipp Tvs Diode Surface Mount GMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 800872-RSB6.8ZST2N
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.5V
Voltage - Breakdown (Min): 5.78V
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: GMD2
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Part Number Series: RSB
TVS DIODE 3.5VWM GMD2 Product overview: RSB6.8ZST2N from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB6.8ZST2N can be used for catalog matching and distributor lookup.
TVS DIODE 3.5VWM GMD2
Zener Diodes Diode Zener Dual Common Cathode 6.8V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | RSB6.8ZST2NTR-ND | 800872-RSB6.8ZST2N | 144-RSB6.8ZST2N | RSB6.8ZST2N | RSB6.8ZST2N |
| Product Name | TVS Diodes | TVS - TVS - Diodes - RSB6.8ZST2N | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Diodes |
| Configuration | Single | Single |