ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RSX501L-20TE25

Description
ROHM RSX501L-20TE25 Diode
Request a Quote Datasheet
Description
ROHM RSX501L-20TE25 Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7002665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7002665
Schottky Diodes & Rectifiers 7002665
ROHM RSX501L-20TE25 Diode

ROHM RSX501L-20TE25 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7002665P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7002665P
Schottky Diodes & Rectifiers 7002665P
ROHM RSX501L-20TE25 Diode

ROHM RSX501L-20TE25 Diode

Supplier's Site
Schottky 20V 5A Diode and Rectifier - 280-RSX501L-20TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 5A Diode and Rectifier
280-RSX501L-20TE25
Schottky 20V 5A Diode and Rectifier 280-RSX501L-20TE25
DIODE SCHOTTKY 20V 5A PMDS Product overview: RSX501L-20TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX501L-20TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 5A PMDS Product overview: RSX501L-20TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX501L-20TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 846-RSX501L-20TE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 5A Surface Mount PMDS

Diode Schottky 20V 5A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RSX501L-20TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 5A Surface Mount PMDS

Diode Schottky 20V 5A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RSX501L-20TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 5A Surface Mount PMDS

Diode Schottky 20V 5A Surface Mount PMDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RSX501L-20TE25 - 027543-RSX501L-20TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RSX501L-20TE25
027543-RSX501L-20TE25
Diodes, Rectifiers - Single - RSX501L-20TE25 027543-RSX501L-20TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 027543-RSX501L-20TE2 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 390mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: 125°C (Max) Family Name: RSX501L-20 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK52A-L-TP; SK53AE; SK52AE; Introduction Date: March 30, 2011 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027543-RSX501L-20TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 390mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Family Name: RSX501L-20
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK52A-L-TP; SK53AE; SK52AE;
Introduction Date: March 30, 2011
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Single Diodes - RSX501L-20TE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RSX501L-20TE25
Single Diodes RSX501L-20TE25
DIODE SCHOTTKY 20V 5A PMDS

DIODE SCHOTTKY 20V 5A PMDS

Supplier's Site Datasheet
Schottky Diode, 5A, 25V, Sod-106; Diode Configuration Rohm - 40P3203 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 5A, 25V, Sod-106; Diode Configuration Rohm
40P3203
Schottky Diode, 5A, 25V, Sod-106; Diode Configuration Rohm 40P3203
SCHOTTKY DIODE, 5A, 25V, SOD-106; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:25V; Average Forward Current:5A; Forward Voltage Max:390mV; Forward Surge Current:70A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes

SCHOTTKY DIODE, 5A, 25V, SOD-106; Diode Configuration:Single; Repetitive Peak Reverse Voltage:25V; Average Forward Current:5A; Forward Voltage Max:390mV; Forward Surge Current:70A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RSX501L-20TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RSX501L-20TE25
Discrete Semiconductor Products - Diodes - Rectifiers RSX501L-20TE25
DIODE SCHOTTKY 20V 5A PMDS

DIODE SCHOTTKY 20V 5A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RSX501L-20TE25
Schottky Diodes & Rectifiers RSX501L-20TE25
Schottky Diodes & Rectifiers SHOTTKY 25V 5A TR HIGH EFFICIENCY

Schottky Diodes & Rectifiers SHOTTKY 25V 5A TR HIGH EFFICIENCY

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RSX501L-20TE25 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RSX501L-20TE25
Diodes >> Schottky Barrier Diodes (SBD) RSX501L-20TE25
20V Single 390mV@3A 5A SMA Schottky Barrier Diodes (SBD) ROHS

20V Single 390mV@3A 5A SMA Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 7002665 7002665P 280-RSX501L-20TE25 846-RSX501L-20TE25DKR-ND 027543-RSX501L-20TE25 RSX501L-20TE25 40P3203 RSX501L-20TE25 RSX501L-20TE25 RSX501L-20TE25
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 20V 5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RSX501L-20TE25 Single Diodes Schottky Diode, 5A, 25V, Sod-106; Diode Configuration Rohm Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Rectifier Configuration / Technology Schottky
Package Sod-106 SOD-106; SOD-106 Tape & Reel (TR) PMDS SMA; DO-214AC, SMA SOD-106; SOD-106-2 SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -40 C (-40 F) 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data