Clamp Ipp Tvs Diode Surface Mount LPDS
Clamp Ipp Tvs Diode Surface Mount LPDS
TVS DIODE, UNIDIR, 24V, TO-263S ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-RSDT30NSFHTLTR-ND | 69AH2035 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 24V, To-263S Rohs Compliant Rohm |
| Configuration | Single | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Peak Pulse Power | 3600 watts |