DIODE GEN PURP 800V 3A DO214AB
DIODE STANDARD 800V 3A DO214AB
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 932441-RS3KHE3_A/H
Series: Automotive, AEC-Q101
Features: Diode Standard 800 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS3K
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifier Diode, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: RS3KHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS3KHE3_A/H can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 3A DO214AB
Rectifiers 800 Volt 3.0A 500ns 100 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-RS3KHE3_A/HCT-ND | 932441-RS3KHE3_A/H | 280-RS3KHE3_A/H | RS3KHE3_A/H | RS3KHE3_A/H |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RS3KHE3_A/H | 3A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Diode Standard 800 V 3A Surface Mount DO-214AB (SMC) | ||||
| RoHS Compliant | RoHS |