Diode Schottky 30V 2A Surface Mount PMDTM
Diode Schottky 30V 2A Surface Mount PMDTM
Schottky Diodes & Rectifiers 30V VR 2A 0.49V VF PMDTM; SOD-128
DIODE SCHOTTKY 30V 2A PMDTM
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | RSX205LAM30TFCT-ND | RSX205LAM30TFTR | RSX205LAM30TFTR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) |