Sanken Electric Co., Ltd. Diodes, Rectifiers - Single - RS 4FS RS 4FS

Description
Manufacturer: Sanken Win Source Part Number: 793381-RS 4FS Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: Axial Diode Type: Standard Current - Average Rectified (Io): 2.5A Reverse Recovery Time (trr): 1μs Categories: Discrete Semiconductor Products Voltage - DC Reverse (Vr) (Maximum): 1500V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 793381-RS 4FS Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: Axial Diode Type: Standard Current - Average Rectified (Io): 2.5A Reverse Recovery Time (trr): 1μs Categories: Discrete Semiconductor Products Voltage - DC Reverse (Vr) (Maximum): 1500V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RS 4FS - 793381-RS 4FS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS 4FS
793381-RS 4FS
Diodes, Rectifiers - Single - RS 4FS 793381-RS 4FS
Manufacturer: Sanken Win Source Part Number: 793381-RS 4FS Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: Axial Diode Type: Standard Current - Average Rectified (Io): 2.5A Reverse Recovery Time (trr): 1μs Categories: Discrete Semiconductor Products Voltage - DC Reverse (Vr) (Maximum): 1500V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 793381-RS 4FS
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Axial
Diode Type: Standard
Current - Average Rectified (Io): 2.5A
Reverse Recovery Time (trr): 1μs
Categories: Discrete Semiconductor Products
Voltage - DC Reverse (Vr) (Maximum): 1500V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - RS4FS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS4FS-ND
Single Diodes RS4FS-ND
Diode Standard 1500V 2.5A Through Hole

Diode Standard 1500V 2.5A Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 793381-RS 4FS RS4FS-ND
Product Name Diodes, Rectifiers - Single - RS 4FS Single Diodes
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6527 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4609-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
5 suppliers
Diode - 66843292 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details