Category: OEM Souring
Win Source Part Number: 1465047-S07M-GS18
Manufacturer: Vishay
Small Signal Diode 1kV 1.5A 700mA DO-219AB SM T/R Product overview: S07M-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1.5A, 700mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1.5A, 700mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07M-GS18 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Vishay S07M-GS18 Silicon Junction
Vishay S07M-GS18 Silicon Junction
Vishay S07M-GS18 Silicon Junction
DIODE GEN PURP 1KV 700MA DO219AB
Rectifiers 0.7 Amp 1000 Volt 1.8uS
RECTIFIER, AEC-Q101, 1.5A, 1KV, DO-219AB; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE GEN PURP 1KV 700MA DO219AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1465047-S07M-GS18 | 280-S07M-GS18 | S07M-GS18GIDKR-ND | 7104550 | S07M-GS18 | S07M-GS18 | 60AC3872 | S07M-GS18 |
| Product Name | OEM Souring | 1kV 1.5A 700mA Diode and Rectifier | Single Diodes | Switching Diodes | Single Diodes | Rectifiers | Rectifier, Aec-Q101, 1.5A, 1Kv, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-219AB | DO-219AB-2 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 0.7000 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Diode Applications | Switching |