Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - S07D-M-08 S07D-M-08

Description
Manufacturer: Vishay Win Source Part Number: 892677-S07D-M-08 Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 700mA Surface Mount DO-219AB (SMF) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: S07 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 892677-S07D-M-08 Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 700mA Surface Mount DO-219AB (SMF) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: S07 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S07D-M-08 - 892677-S07D-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S07D-M-08
892677-S07D-M-08
Diodes, Rectifiers - Single - S07D-M-08 892677-S07D-M-08
Manufacturer: Vishay Win Source Part Number: 892677-S07D-M-08 Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 700mA Surface Mount DO-219AB (SMF) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: S07 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 892677-S07D-M-08
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 700mA Surface Mount DO-219AB (SMF)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S07
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Automotive 200V 1.5A Diode and Rectifier - 2085-S07D-M-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200V 1.5A Diode and Rectifier
2085-S07D-M-08
Automotive 200V 1.5A Diode and Rectifier 2085-S07D-M-08
Diode Small Signal Switching 200V 1.5A Automotive 2-Pin DO-219AB T/R Product overview: S07D-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S07D-M-08 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 200V 1.5A Automotive 2-Pin DO-219AB T/R Product overview: S07D-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S07D-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S07D-M-08-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S07D-M-08-ND
Single Diodes S07D-M-08-ND
Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S07D-M-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S07D-M-08
Discrete Semiconductor Products - Diodes - Rectifiers S07D-M-08
DIODE GP 200V 700MA DO219AB

DIODE GP 200V 700MA DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S07D-M-08
Rectifiers S07D-M-08
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 892677-S07D-M-08 2085-S07D-M-08 S07D-M-08-ND S07D-M-08 S07D-M-08
Product Name Diodes, Rectifiers - Single - S07D-M-08 Automotive 200V 1.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 200 V 700mA Surface Mount DO-219AB (SMF)
Package Tape and Reel DO-219AB-2
RoHS Compliant RoHS
IO 0.7000 amps
Unlock Full Specs
to access all available technical data