Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Rectifiers 200 Volt 3.0A 150ns 100 Amp IFSM
DIODE GEN PURP 200V 3A DO214AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RS3DHE3_A/I-ND | RS3DHE3_A/I | RS3DHE3_A/I |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |