Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 098865-S07B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Diode Small Signal Switching 100V 1.5A 2-Pin DO-219AB T/R Product overview: S07B-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S07B-GS08 can be used for catalog matching and distributor lookup.
DIODE GP 100V 700MA DO219AB
Rectifiers 0.7 Amp 100 Volt 1.8uS
DIODE, SWITCHING, 100V, 0.7A.DO-219AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | S07B-GS08GIDKR-ND | 098865-S07B-GS08 | 280-S07B-GS08 | S07B-GS08 | S07B-GS08 | 28T0134 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S07B-GS08 | 100V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Switching, 100V, 0.7A.do-219Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 100 volts | |||||
| IR | 0.0100 mA |