Bridge Rectifier Single Phase Standard 1kV Through Hole RS5
Bridge Rectifiers RS5 CELL 5A 1000V Rect. Bridge Diode
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 641-1356-ND | RS507-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |