Manufacturer: Rohm Semiconductor
Win Source Part Number: 733952-RSA12LTE25
Packaging: Reel - TR
Type: Zener
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: RSA12L
Categories: Circuit Protection
Minimum Breakdown Voltage: 13.3V
Manufacturer Homepage: www.rohm.com
Manufacturer Package: PMDS
Alternative Parts (Cross-Reference): RSA12LDDTE25; SL12-TP; USB50412;
Introduction Date: April 19, 2002
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
TVS DIODE 12V PMDS Product overview: RSA12LTE25 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSA12LTE25 can be used for catalog matching and distributor lookup.
TVS DIODE 12V PMDS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 733952-RSA12LTE25 | 846-RSA12LTE25TR-ND | 144-RSA12LTE25 | RSA12LTE25 |
| Product Name | TVS - TVS - Diodes - RSA12LTE25 | TVS Diodes | 12V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | PMDS |