onsemi Single Diodes RUR1S1560S9A

Description
Diode Standard 600V 15A Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
Diode Standard 600V 15A Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RUR1S1560S9ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RUR1S1560S9ATR-ND
Single Diodes RUR1S1560S9ATR-ND
Diode Standard 600V 15A Surface Mount D²PAK (TO-263)

Diode Standard 600V 15A Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
15A 600V Diode and Rectifier
280-RUR1S1560S9A
15A 600V Diode and Rectifier 280-RUR1S1560S9A
15A 600V Ultrafast Rectifier Diode, TO-263 SM Product overview: RUR1S1560S9A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RUR1S1560S9A can be used for catalog matching and distributor lookup.

15A 600V Ultrafast Rectifier Diode, TO-263 SM Product overview: RUR1S1560S9A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RUR1S1560S9A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RUR1S1560S9A - 062766-RUR1S1560S9A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RUR1S1560S9A
062766-RUR1S1560S9A
Diodes, Rectifiers - Single - RUR1S1560S9A 062766-RUR1S1560S9A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062766-RUR1S1560S9A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062766-RUR1S1560S9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RUR1S1560S9A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RUR1S1560S9A
Discrete Semiconductor Products - Diodes - Rectifiers RUR1S1560S9A
DIODE GEN PURP 600V 15A D2PAK

DIODE GEN PURP 600V 15A D2PAK

Supplier's Site
Single Diodes - RUR1S1560S9A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RUR1S1560S9A
Single Diodes RUR1S1560S9A
DIODE GEN PURP 600V 15A D2PAK

DIODE GEN PURP 600V 15A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number RUR1S1560S9ATR-ND 280-RUR1S1560S9A 062766-RUR1S1560S9A RUR1S1560S9A RUR1S1560S9A
Product Name Single Diodes 15A 600V Diode and Rectifier Diodes, Rectifiers - Single - RUR1S1560S9A Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
IO 15 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219583 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
General-purpose Schottky diode - 1PS76SB40-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
4 suppliers
Single Diodes - 448-46DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
3 suppliers